Kyocera Corporation Ceramic Capacitors 12065A390KAT2A

Description
CAP CER 39PF 50V NP0 1206
Datasheet
Description
CAP CER 39PF 50V NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A390KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A390KAT2A
Ceramic Capacitors 12065A390KAT2A
CAP CER 39PF 50V NP0 1206

CAP CER 39PF 50V NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 39Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 12J5226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 39Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
12J5226
Capacitor Ceramic 39Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12J5226
CAPACITOR CERAMIC 39PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 39PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12065A390KAT2A 12J5226
Product Name Ceramic Capacitors Capacitor Ceramic 39Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details