AVX Corporation Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12065A332JAT2A.

Description
CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 28AC7005 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
28AC7005
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 28AC7005
CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7005
Product Name Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details