KYOCERA AVX Components Corporation Capacitor Ceramic 33Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx 12065A330JAT4A

Description
CAPACITOR CERAMIC 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 33Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx - 30H1054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx
30H1054
Capacitor Ceramic 33Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx 30H1054
CAPACITOR CERAMIC 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H1054
Product Name Capacitor Ceramic 33Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details