Kyocera Corporation Ceramic Capacitors - 12065A330JAT2A 12065A330JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853802-12065A330JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1474-2, 478-1474-1, 12065A330JAT2A\\4K, 12065A330JAT2A/4K, 478-1474-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853802-12065A330JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1474-2, 478-1474-1, 12065A330JAT2A\\4K, 12065A330JAT2A/4K, 478-1474-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A330JAT2A - 853802-12065A330JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065A330JAT2A
853802-12065A330JAT2A
Ceramic Capacitors - 12065A330JAT2A 853802-12065A330JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853802-12065A330JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1474-2, 478-1474-1, 12065A330JAT2A\\4K, 12065A330JAT2A/4K, 478-1474-6

Manufacturer: AVX Corporation
Win Source Part Number: 853802-12065A330JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1474-2, 478-1474-1, 12065A330JAT2A\\4K, 12065A330JAT2A/4K, 478-1474-6

Buy Now Datasheet
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 13H6328 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
13H6328
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 13H6328
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx - 60R6382 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx
60R6382
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx 60R6382
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 853802-12065A330JAT2A 13H6328
Product Name Ceramic Capacitors - 12065A330JAT2A Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers