Kyocera Corporation Capacitor Ceramic 27Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12065A270KAT2A

Description
CAPACITOR CERAMIC 27PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 27PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 27Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 81C8035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
81C8035
Capacitor Ceramic 27Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 81C8035
CAPACITOR CERAMIC 27PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81C8035
Product Name Capacitor Ceramic 27Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details