CAPACITOR CERAMIC 27PF 50V, C0G, 5%, 1206; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30H1053 |
| Product Name | Capacitor Ceramic 27Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.70E-5 microF |