Kyocera Corporation SMD 50V 2200pF Capacitor 12065A222FAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 2200pF C0G 1206 1% A 581-12065A222FAT4A Product overview: 12065A222FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A222FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 2200pF C0G 1206 1% A 581-12065A222FAT4A Product overview: 12065A222FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A222FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 2200pF Capacitor
60-12065A222FAT2A
SMD 50V 2200pF Capacitor 60-12065A222FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 2200pF C0G 1206 1% A 581-12065A222FAT4A Product overview: 12065A222FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A222FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 2200pF C0G 1206 1% A 581-12065A222FAT4A Product overview: 12065A222FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A222FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065A222FAT2A - 1001109-12065A222FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065A222FAT2A
1001109-12065A222FAT2A
Ceramic Capacitors - 12065A222FAT2A 1001109-12065A222FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001109-12065A222FAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.050" (1.27mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1001109-12065A222FAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.050" (1.27mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364430P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364430P
MLCCs - Multilayer Ceramic Capacitors 1364430P
KYOCERA AVX 12065A222FAT2A

KYOCERA AVX 12065A222FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364430 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364430
MLCCs - Multilayer Ceramic Capacitors 1364430
KYOCERA AVX 12065A222FAT2A

KYOCERA AVX 12065A222FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361171 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361171
MLCCs - Multilayer Ceramic Capacitors 1361171
KYOCERA AVX 12065A222FAT2A

KYOCERA AVX 12065A222FAT2A

Supplier's Site
Ceramic Capacitors - 12065A222FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A222FAT2A
Ceramic Capacitors 12065A222FAT2A
CAP CER 2200PF 50V C0G/NP0 1206

CAP CER 2200PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 50V, C0G, 1%, 1206; Capacitance Kyocera Avx - 96M1503 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 1%, 1206; Capacitance Kyocera Avx
96M1503
Ceramic Capacitor 2200Pf 50V, C0G, 1%, 1206; Capacitance Kyocera Avx 96M1503
CERAMIC CAPACITOR 2200PF 50V, C0G, 1%, 1206; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 1%, 1206; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2200Pf 50V, C0G, 1%, 1206, Full Reel; Capacitance Kyocera Avx - 83H9157 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 1%, 1206, Full Reel; Capacitance Kyocera Avx
83H9157
Ceramic Capacitor 2200Pf 50V, C0G, 1%, 1206, Full Reel; Capacitance Kyocera Avx 83H9157
CERAMIC CAPACITOR 2200PF 50V, C0G, 1%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 1%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 2200 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9421 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2200 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9421
Smd Multilayer Ceramic Capacitor, 2200 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9421
SMD Multilayer Ceramic Capacitor, 2200 pF, 1%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2200 pF, 1%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx - 13AC4561 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx
13AC4561
Cap, 2200Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx 13AC4561
CAP, 2200PF, 50V, 1%, C0G, 1206, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 2200PF, 50V, 1%, C0G, 1206, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065A222FAT2A 1001109-12065A222FAT2A 1364430P 1364430 12065A222FAT2A 96M1503 83H9157 95W9421 13AC4561
Product Name SMD 50V 2200pF Capacitor Ceramic Capacitors - 12065A222FAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf 50V, C0G, 1%, 1206; Capacitance Kyocera Avx Ceramic Capacitor 2200Pf 50V, C0G, 1%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2200 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 2200Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details