Kyocera Corporation Ceramic Capacitors 12065A201JAT2A

Description
200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065A201JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065A201JAT2ACT-ND
Ceramic Capacitors 478-12065A201JAT2ACT-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065A201JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065A201JAT2ATR-ND
Ceramic Capacitors 478-12065A201JAT2ATR-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065A201JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065A201JAT2ADKR-ND
Ceramic Capacitors 478-12065A201JAT2ADKR-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9348 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9348
Capacitor Ceramic 200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9348
CAPACITOR CERAMIC 200PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 200PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12065A201JAT2ACT-ND 478-12065A201JAT2ADKR-ND 55J9348
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details