Kyocera Corporation Ceramic Capacitors 12065A200JAT4A

Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A200JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065A200JAT4A-ND
Ceramic Capacitors 12065A200JAT4A-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 20Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9345 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9345
Ceramic Capacitor 20Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9345
CERAMIC CAPACITOR 20PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12065A200JAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065A200JAT4A
Capacitors - Ceramic Capacitors 12065A200JAT4A
CAP CER 20PF 50V C0G/NP0 1206

CAP CER 20PF 50V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - 12065A200JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A200JAT4A
Ceramic Capacitors 12065A200JAT4A
CAP CER 20PF 50V C0G/NP0 1206

CAP CER 20PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12065A200JAT4A-ND 55J9345 12065A200JAT4A 12065A200JAT4A
Product Name Ceramic Capacitors Ceramic Capacitor 20Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers