Manufacturer: AVX Corporation
Win Source Part Number: 1001105-12065A122JAT
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1200pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG1H122JT NEW GLOBAL PN 50V 1200pF A 581-KGM31BCG1H122JT Product overview: 12065A122JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A122JAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 1200PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 1200 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 1200PF 50V C0G/NP0 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001105-12065A122JAT2A | 60-12065A122JAT2A | 55J9302 | 95W9414 | 12065A122JAT2A |
| Product Name | Ceramic Capacitors - 12065A122JAT2A | SMD 50V 1200pF Capacitor | Ceramic Capacitor 1200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 1200 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.0012 microF | 0.0012 microF | 0.0012 microF | 0.0012 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | ||
| WVAC | 50 volts | 50 to ? volts | 50 volts |