Kyocera Corporation Ceramic Capacitors 12065A111JAT2A

Description
110pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
110pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A111JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065A111JAT2A-ND
Ceramic Capacitors 12065A111JAT2A-ND
110pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

110pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065A111JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A111JAT2A
Ceramic Capacitors 12065A111JAT2A
CAP CER 110PF 50V NP0 1206

CAP CER 110PF 50V NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 110Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4240 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 110Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
66M4240
Capacitor Ceramic 110Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 66M4240
CAPACITOR CERAMIC 110PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 110PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12065A111JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065A111JAT2A
Capacitors - Ceramic Capacitors 12065A111JAT2A
CAP CER 110PF 50V NP0 1206

CAP CER 110PF 50V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12065A111JAT2A-ND 12065A111JAT2A 66M4240 12065A111JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 110Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers