CAP, MLCC, C0G, 1000PF, 50V, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes
CAP CER 1000PF 50V C0G/NP0 1206
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J9280 | 66-12065A102GAT2A |
| Product Name | Cap, Mlcc, C0G, 1000Pf, 50V, 1206; Capacitance Kyocera Avx | CAP CER 1000PF 50V C0G/NP0 1206 |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |
| WVDC | 50 volts | 50 volts |