AVX Corporation Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 12065A102FAT2A

Description
SMD Multilayer Ceramic Capacitor, 1000 pF, 1%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, 1000 pF, 1%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9412 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9412
Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9412
SMD Multilayer Ceramic Capacitor, 1000 pF, 1%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 1%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 1000Pf, 50V, C0G/np0, 1%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9278 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1000Pf, 50V, C0G/np0, 1%, 1206, Full Reel; Capacitance Kyocera Avx
55J9278
Capacitor, Ceramic, 1000Pf, 50V, C0G/np0, 1%, 1206, Full Reel; Capacitance Kyocera Avx 55J9278
CAPACITOR, CERAMIC, 1000PF, 50V, C0G/NP0, 1%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1000PF, 50V, C0G/NP0, 1%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx - 13AC4559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx
13AC4559
Cap, 1000Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx 13AC4559
CAP, 1000PF, 50V, 1%, C0G, 1206, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 1000PF, 50V, 1%, C0G, 1206, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12065A102FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A102FAT2A
Ceramic Capacitors 12065A102FAT2A
CAP CER 1000PF 50V C0G/NP0 1206

CAP CER 1000PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 95W9412 55J9278 13AC4559 12065A102FAT2A
Product Name Smd Multilayer Ceramic Capacitor, 1000 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 1000Pf, 50V, C0G/np0, 1%, 1206, Full Reel; Capacitance Kyocera Avx Cap, 1000Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel Tape Reel
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details