Kyocera Corporation Ceramic Capacitors 12063E224ZAT2A

Description
0.22µF -20%, +80% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF -20%, +80% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063E224ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063E224ZAT2A-ND
Ceramic Capacitors 12063E224ZAT2A-ND
0.22µF -20%, +80% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.22µF -20%, +80% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12063E224ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063E224ZAT2A
Capacitors - Ceramic Capacitors 12063E224ZAT2A
CAP CER 0.22UF 25V Z5U 1206

CAP CER 0.22UF 25V Z5U 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 12063E224ZAT2A-ND 12063E224ZAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details