Kyocera Corporation Ceramic Capacitors 12063E104MAT2A

Description
0.1µF ±20% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063E104MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063E104MAT2A-ND
Ceramic Capacitors 12063E104MAT2A-ND
0.1µF ±20% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.1µF ±20% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 25V, Z5U, 20%, 1206; Capacitance Kyocera Avx - 34C6821 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, Z5U, 20%, 1206; Capacitance Kyocera Avx
34C6821
Ceramic Capacitor, 0.1Uf, 25V, Z5U, 20%, 1206; Capacitance Kyocera Avx 34C6821
CERAMIC CAPACITOR, 0.1UF, 25V, Z5U, 20%, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, Z5U, 20%, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 0.1Uf, 25V, Z5U, 20%, 1206; Capacitance Kyocera Avx - 07J3589 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, Z5U, 20%, 1206; Capacitance Kyocera Avx
07J3589
Capacitor Ceramic, 0.1Uf, 25V, Z5U, 20%, 1206; Capacitance Kyocera Avx 07J3589
CAPACITOR CERAMIC, 0.1UF, 25V, Z5U, 20%, 1206; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, Z5U, 20%, 1206; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12063E104MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063E104MAT2A
Capacitors - Ceramic Capacitors 12063E104MAT2A
CAP CER 0.1UF 25V Z5U 1206

CAP CER 0.1UF 25V Z5U 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12063E104MAT2A-ND 34C6821 07J3589 12063E104MAT2A
Product Name Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, Z5U, 20%, 1206; Capacitance Kyocera Avx Capacitor Ceramic, 0.1Uf, 25V, Z5U, 20%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details