CERAMIC CAPACITOR 0.068UF 25V, X7R, 5%, 1206; Capacitance:68000pF;
CAPACITOR CERAMIC 0.068UF 25V, X7R, 5%, 1206; Capacitance:68000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 34C6820 |
| Product Name | Ceramic Capacitor 0.068Uf 25V, X7R, 5%, 1206; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0680 microF |