Kyocera Corporation Ceramic Capacitors 12063C475KAT4A

Description
CAP CER 4.7UF 25V X7R 1206
Datasheet
Description
CAP CER 4.7UF 25V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C475KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C475KAT4A
Ceramic Capacitors 12063C475KAT4A
CAP CER 4.7UF 25V X7R 1206

CAP CER 4.7UF 25V X7R 1206

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4.7Uf, 25V, 1206; Capacitance Kyocera Avx - 21T8737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 25V, 1206; Capacitance Kyocera Avx
21T8737
Cap, Mlcc, X7R, 4.7Uf, 25V, 1206; Capacitance Kyocera Avx 21T8737
CAP, MLCC, X7R, 4.7UF, 25V, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, MLCC, X7R, 4.7UF, 25V, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4.7Uf, 25V, 1206; Capacitance Kyocera Avx - 96Y8610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 25V, 1206; Capacitance Kyocera Avx
96Y8610
Cap, Mlcc, X7R, 4.7Uf, 25V, 1206; Capacitance Kyocera Avx 96Y8610
CAP, MLCC, X7R, 4.7UF, 25V, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, MLCC, X7R, 4.7UF, 25V, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12063C475KAT4A 21T8737
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 4.7Uf, 25V, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details