AVX Corporation SMD 25V 4.7uF Capacitor 12063C475KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 4.7uF X7R 1206 1 0% A 581-12063C475KAT4A Product overview: 12063C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 4.7uF X7R 1206 1 0% A 581-12063C475KAT4A Product overview: 12063C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 15P4090, features a capacitance of 4.7 µF with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 25 V and is packaged in a 1206 (3216 metric) size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is designed for applications where variations in capacitance due to applied voltage are acceptable, making it versatile for various industrial uses.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 15P4090, features a capacitance of 4.7 µF with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 25 V and is packaged in a 1206 (3216 metric) size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is designed for applications where variations in capacitance due to applied voltage are acceptable, making it versatile for various industrial uses.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 4.7uF Capacitor
60-12063C475KAT2A
SMD 25V 4.7uF Capacitor 60-12063C475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 4.7uF X7R 1206 1 0% A 581-12063C475KAT4A Product overview: 12063C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 4.7uF X7R 1206 1 0% A 581-12063C475KAT4A Product overview: 12063C475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12063C475KAT2A - 853800-12063C475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063C475KAT2A
853800-12063C475KAT2A
Ceramic Capacitors - 12063C475KAT2A 853800-12063C475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853800-12063C475KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12063C475KAT2A\\2K, 478-5996-6, 12063C475KAT2A/2K, 478-5996-2, 478-5996-1, 12063C475KAT2A/2.5K

Manufacturer: AVX Corporation
Win Source Part Number: 853800-12063C475KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12063C475KAT2A\\2K, 478-5996-6, 12063C475KAT2A/2K, 478-5996-2, 478-5996-1, 12063C475KAT2A/2.5K

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1243308 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243308
MLCCs - Multilayer Ceramic Capacitors 1243308
KYOCERA AVX 12063C475KAT2A

KYOCERA AVX 12063C475KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364423 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364423
MLCCs - Multilayer Ceramic Capacitors 1364423
KYOCERA AVX 12063C475KAT2A

KYOCERA AVX 12063C475KAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM31AR71E475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E475KUTR-ND
Ceramic Capacitors 478-KGM31AR71E475KUTR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71E475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E475KUDKR-ND
Ceramic Capacitors 478-KGM31AR71E475KUDKR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71E475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71E475KUCT-ND
Ceramic Capacitors 478-KGM31AR71E475KUCT-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 4.7Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 60R6372 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4.7Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
60R6372
Mlcc Capacitor, 4.7Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 60R6372
MLCC CAPACITOR, 4.7uF, 25V, X7R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 4.7uF, 25V, X7R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4221 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4221
Ceramic Capacitor, 4.7Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4221
CERAMIC CAPACITOR, 4.7UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 15P4090 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
15P4090
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 15P4090
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12063C475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C475KAT2A
Ceramic Capacitors 12063C475KAT2A
CAP CER 4.7UF 25V X7R 1206

CAP CER 4.7UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12063C475KAT2A 853800-12063C475KAT2A 1243308 478-KGM31AR71E475KUTR-ND 478-KGM31AR71E475KUDKR-ND 60R6372 15P4090 12063C475KAT2A
Product Name SMD 25V 4.7uF Capacitor Ceramic Capacitors - 12063C475KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 4.7Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers