AVX Corporation SMD 25V 0.47uF Capacitor 12063C474KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E474KU NEW GLOBAL PN 25V 0.47uF A 581-KGM31HR71E474KU Product overview: 12063C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E474KU NEW GLOBAL PN 25V 0.47uF A 581-KGM31HR71E474KU Product overview: 12063C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 0.47uF Capacitor
60-12063C474KAT2A
SMD 25V 0.47uF Capacitor 60-12063C474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E474KU NEW GLOBAL PN 25V 0.47uF A 581-KGM31HR71E474KU Product overview: 12063C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E474KU NEW GLOBAL PN 25V 0.47uF A 581-KGM31HR71E474KU Product overview: 12063C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12063C474KAT2A - 1121146-12063C474KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063C474KAT2A
1121146-12063C474KAT2A
Ceramic Capacitors - 12063C474KAT2A 1121146-12063C474KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121146-12063C474KAT 2A Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: X7R Dielectric Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 25V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): CL31B474KACGNNC; CL31B474KAFANND; CL31B474KACGNNF; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1121146-12063C474KAT2A
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: X7R Dielectric
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 25V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): CL31B474KACGNNC; CL31B474KAFANND; CL31B474KACGNNF;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1243307 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243307
MLCCs - Multilayer Ceramic Capacitors 1243307
KYOCERA AVX 12063C474KAT2A

KYOCERA AVX 12063C474KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364421P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364421P
MLCCs - Multilayer Ceramic Capacitors 1364421P
KYOCERA AVX 12063C474KAT2A

KYOCERA AVX 12063C474KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364421 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364421
MLCCs - Multilayer Ceramic Capacitors 1364421
KYOCERA AVX 12063C474KAT2A

KYOCERA AVX 12063C474KAT2A

Supplier's Site
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 61H7592 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
61H7592
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 61H7592
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1495 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1495
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1495
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 35M0094 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
35M0094
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 35M0094
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12063C474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C474KAT2A
Ceramic Capacitors 12063C474KAT2A
CAP CER 0.47UF 25V X7R 1206

CAP CER 0.47UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12063C474KAT2A 1121146-12063C474KAT2A 1243307 1364421P 61H7592 96M1495 35M0094 12063C474KAT2A
Product Name SMD 25V 0.47uF Capacitor Ceramic Capacitors - 12063C474KAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details