Kyocera Corporation Ceramic Capacitors - 12063C334KAT2A 12063C334KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 806380-12063C334KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.33μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 806380-12063C334KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.33μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C334KAT2A - 806380-12063C334KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063C334KAT2A
806380-12063C334KAT2A
Ceramic Capacitors - 12063C334KAT2A 806380-12063C334KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 806380-12063C334KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.33μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 806380-12063C334KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.33μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.050" (1.27mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 25V 0.33uF Capacitor
60-12063C334KAT2A
SMD 25V 0.33uF Capacitor 60-12063C334KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31MR71E334KU NEW GLOBAL PN 25V 0.33uF A 581-KGM31MR71E334KU Product overview: 12063C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C334KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31MR71E334KU NEW GLOBAL PN 25V 0.33uF A 581-KGM31MR71E334KU Product overview: 12063C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C334KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12063C334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C334KAT2A
Ceramic Capacitors 12063C334KAT2A
CAP CER 0.33UF 25V X7R 1206

CAP CER 0.33UF 25V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 65H8461 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
65H8461
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 65H8461
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 04X9474 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
04X9474
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 04X9474
SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 85R5743 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
85R5743
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 85R5743
SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 88W4198 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
88W4198
Mlcc Capacitor, 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 88W4198
MLCC CAPACITOR, 0.33uF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.33uF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
CAP CER 0.33UF 25V X7R 1206 - 66-12063C334KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.33UF 25V X7R 1206
66-12063C334KAT2A
CAP CER 0.33UF 25V X7R 1206 66-12063C334KAT2A
CAP CER 0.33UF 25V X7R 1206

CAP CER 0.33UF 25V X7R 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 806380-12063C334KAT2A 60-12063C334KAT2A 12063C334KAT2A 65H8461 04X9474 66-12063C334KAT2A
Product Name Ceramic Capacitors - 12063C334KAT2A SMD 25V 0.33uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx CAP CER 0.33UF 25V X7R 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 to ? volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details