Kyocera Corporation Ceramic Capacitors 12063C274MAT2A

Description
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C274MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063C274MAT2A-ND
Ceramic Capacitors 12063C274MAT2A-ND
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12063C274MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063C274MAT2A
Capacitors - Ceramic Capacitors 12063C274MAT2A
CAP CER 0.27UF 25V X7R 1206

CAP CER 0.27UF 25V X7R 1206

Supplier's Site
Capacitor Ceramic 0.27Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9197 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J9197
Capacitor Ceramic 0.27Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J9197
CAPACITOR CERAMIC 0.27UF, 25V, X7R, 20%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 25V, X7R, 20%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12063C274MAT2A-ND 12063C274MAT2A 55J9197
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.27Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers