Kyocera Corporation Ceramic Capacitors - 12063C274KAT2A 12063C274KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 807325-12063C274KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.27μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 807325-12063C274KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.27μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C274KAT2A - 807325-12063C274KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063C274KAT2A
807325-12063C274KAT2A
Ceramic Capacitors - 12063C274KAT2A 807325-12063C274KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 807325-12063C274KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.27μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 807325-12063C274KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.27μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 12063C274KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063C274KAT2A-ND
Ceramic Capacitors 12063C274KAT2A-ND
0.27µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 28C7281 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
28C7281
Capacitor Ceramic 0.27Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 28C7281
CAPACITOR CERAMIC 0.27UF, 25V, X7R, 10%, 1206; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 25V, X7R, 10%, 1206; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12063C274KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063C274KAT2A
Capacitors - Ceramic Capacitors 12063C274KAT2A
CAP CER 0.27UF 25V X7R 1206

CAP CER 0.27UF 25V X7R 1206

Supplier's Site
CAP CER 0.27UF 25V X7R 1206 - 66-12063C274KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.27UF 25V X7R 1206
66-12063C274KAT2A
CAP CER 0.27UF 25V X7R 1206 66-12063C274KAT2A
CAP CER 0.27UF 25V X7R 1206

CAP CER 0.27UF 25V X7R 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 807325-12063C274KAT2A 12063C274KAT2A-ND 28C7281 12063C274KAT2A 66-12063C274KAT2A
Product Name Ceramic Capacitors - 12063C274KAT2A Ceramic Capacitors Capacitor Ceramic 0.27Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors CAP CER 0.27UF 25V X7R 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details