Kyocera Corporation Ceramic Capacitors 12063C225MAT2A

Description
2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR71E225MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E225MUCT-ND
Ceramic Capacitors 478-KGM31HR71E225MUCT-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71E225MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E225MUTR-ND
Ceramic Capacitors 478-KGM31HR71E225MUTR-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71E225MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E225MUDKR-ND
Ceramic Capacitors 478-KGM31HR71E225MUDKR-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31HR71E225MUCT-ND 478-KGM31HR71E225MUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details