Kyocera Corporation Ceramic Capacitors 12063C225KAT2A

Description
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR71E225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E225KUDKR-ND
Ceramic Capacitors 478-KGM31HR71E225KUDKR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71E225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E225KUCT-ND
Ceramic Capacitors 478-KGM31HR71E225KUCT-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71E225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E225KUTR-ND
Ceramic Capacitors 478-KGM31HR71E225KUTR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12063C225KAT2A - 853799-12063C225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063C225KAT2A
853799-12063C225KAT2A
Ceramic Capacitors - 12063C225KAT2A 853799-12063C225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853799-12063C225KAT2 A Features: 2.2 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5174-2, 12063C225KAT2A-ND, 12063C225KAT2A\\3K, 478-5174-1, 478-5174-6, 12063C225KAT2A/3K

Manufacturer: AVX Corporation
Win Source Part Number: 853799-12063C225KAT2A
Features: 2.2 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5174-2, 12063C225KAT2A-ND, 12063C225KAT2A\\3K, 478-5174-1, 478-5174-6, 12063C225KAT2A/3K

Buy Now Datasheet
Singapore, Singapore
SMD 25V 2.2uF Capacitor
60-12063C225KAT2A
SMD 25V 2.2uF Capacitor 60-12063C225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E225KU NEW GLOBAL PN 25V 2.2uF A 581-KGM31HR71E225KU Product overview: 12063C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E225KU NEW GLOBAL PN 25V 2.2uF A 581-KGM31HR71E225KU Product overview: 12063C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12063C225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C225KAT2A
Ceramic Capacitors 12063C225KAT2A
CAP CER 2.2UF 25V X7R 1206

CAP CER 2.2UF 25V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 99K5605 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
99K5605
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 99K5605
CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 95W1562 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
95W1562
Cap, 2.2Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 95W1562
CAP, 2.2µF, 25V, 10%, X7R, 1206, REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 25V, 10%, X7R, 1206, REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 2.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 88W4197 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
88W4197
Mlcc Capacitor, 2.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 88W4197
MLCC CAPACITOR, 2.2uF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

MLCC CAPACITOR, 2.2uF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR71E225KUDKR-ND 478-KGM31HR71E225KUCT-ND 853799-12063C225KAT2A 60-12063C225KAT2A 12063C225KAT2A 99K5605 95W1562
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12063C225KAT2A SMD 25V 2.2uF Capacitor Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, 2.2Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details