AVX Corporation Connectors, Interconnects - Terminals - Spade Connectors 12063C225K4T2A

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Spade Connectors Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 3-FLGA Size / Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm) Thickness (Max): 0.024" (0.61mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Spade Connectors Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 3-FLGA Size / Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm) Thickness (Max): 0.024" (0.61mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Spade Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
Connectors, Interconnects - Terminals - Spade Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Spade Connectors Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 3-FLGA Size / Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm) Thickness (Max): 0.024" (0.61mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - Spade Connectors
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Fixed
Package / Case: 3-FLGA
Size / Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm)
Thickness (Max): 0.024" (0.61mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - Spade Connectors
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products