Kyocera Corporation Ceramic Capacitors - 12063C224KAT2A 12063C224KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001098-12063C224KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001098-12063C224KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C224KAT2A - 1001098-12063C224KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063C224KAT2A
1001098-12063C224KAT2A
Ceramic Capacitors - 12063C224KAT2A 1001098-12063C224KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001098-12063C224KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001098-12063C224KAT2A
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 0.22uF Capacitor
60-12063C224KAT2A
SMD 25V 0.22uF Capacitor 60-12063C224KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31MR71E224KU NEW GLOBAL PN 25V 0.22uF A 581-KGM31MR71E224KU Product overview: 12063C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C224KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31MR71E224KU NEW GLOBAL PN 25V 0.22uF A 581-KGM31MR71E224KU Product overview: 12063C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C224KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H1015 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H1015
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H1015
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.22Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96H0874 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.22Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
96H0874
Mlcc Capacitor, 0.22Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 96H0874
MLCC CAPACITOR, 0.22uF, 25V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.22uF, 25V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 04X9473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
04X9473
Cap, 0.22Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 04X9473
CAP, 0.22µF, 25V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.22µF, 25V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12063C224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C224KAT2A
Ceramic Capacitors 12063C224KAT2A
CAP CER 0.22UF 25V X7R 1206

CAP CER 0.22UF 25V X7R 1206

Supplier's Site Datasheet
CAP CER 0.22UF 25V X7R 1206 - 66-12063C224KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 25V X7R 1206
66-12063C224KAT2A
CAP CER 0.22UF 25V X7R 1206 66-12063C224KAT2A
CAP CER 0.22UF 25V X7R 1206

CAP CER 0.22UF 25V X7R 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001098-12063C224KAT2A 60-12063C224KAT2A 30H1015 04X9473 12063C224KAT2A 66-12063C224KAT2A
Product Name Ceramic Capacitors - 12063C224KAT2A SMD 25V 0.22uF Capacitor Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Cap, 0.22Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors CAP CER 0.22UF 25V X7R 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 to ? volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C11CF330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details