Kyocera Corporation Ceramic Capacitors 12063C224K4Z2A

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31BR71E224KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71E224KTTR-ND
Ceramic Capacitors 478-KAF31BR71E224KTTR-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 56K4669 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
56K4669
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 56K4669
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KAF31BR71E224KTTR-ND 56K4669
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers