Kyocera Corporation Ceramic Capacitors 12063C223JAT2A

Description
CAP CER 0.022UF 25V X7R 1206
Datasheet
Description
CAP CER 0.022UF 25V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C223JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C223JAT2A
Ceramic Capacitors 12063C223JAT2A
CAP CER 0.022UF 25V X7R 1206

CAP CER 0.022UF 25V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.022Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9187 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9187
Capacitor Ceramic 0.022Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9187
CAPACITOR CERAMIC 0.022UF 25V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 25V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12063C223JAT2A 55J9187
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers