Kyocera Corporation Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 12063C153KAT2A

Description
CAPACITOR CERAMIC 0.015UF 25V, X7R, 10%, 1206; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.015UF 25V, X7R, 10%, 1206; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 1206; Capacitance Kyocera Avx - 07J7464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
07J7464
Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 1206; Capacitance Kyocera Avx 07J7464
CAPACITOR CERAMIC 0.015UF 25V, X7R, 10%, 1206; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 25V, X7R, 10%, 1206; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07J7464
Product Name Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details