Kyocera Corporation Capacitor Ceramic 0.015Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12063C153JAT2A

Description
CAPACITOR CERAMIC 0.015UF 25V, X7R, 5%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.015UF 25V, X7R, 5%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.015Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
66M4214
Capacitor Ceramic 0.015Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 66M4214
CAPACITOR CERAMIC 0.015UF 25V, X7R, 5%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 25V, X7R, 5%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12063C153JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C153JAT2A
Ceramic Capacitors 12063C153JAT2A
CAP CER 0.015UF 25V X7R 1206

CAP CER 0.015UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M4214 12063C153JAT2A
Product Name Capacitor Ceramic 0.015Uf 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details