Kyocera Corporation Ceramic Capacitors 12063C105JAT2A

Description
1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR71E105JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E105JUDKR-ND
Ceramic Capacitors 478-KGM31HR71E105JUDKR-ND
1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71E105JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E105JUCT-ND
Ceramic Capacitors 478-KGM31HR71E105JUCT-ND
1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71E105JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E105JUTR-ND
Ceramic Capacitors 478-KGM31HR71E105JUTR-ND
1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1uF Capacitor
60-12063C105JAT2A
SMD 25V 1uF Capacitor 60-12063C105JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E105JU NEW GLOBAL PN 25V 1uF X7 A 581-KGM31HR71E105JU Product overview: 12063C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C105JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E105JU NEW GLOBAL PN 25V 1uF X7 A 581-KGM31HR71E105JU Product overview: 12063C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C105JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 98H4226 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
98H4226
Ceramic Capacitor, 1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 98H4226
CERAMIC CAPACITOR, 1UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1 Uf, 5%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9404 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 Uf, 5%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9404
Multilayer Ceramic Capacitor, 1 Uf, 5%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9404
Multilayer Ceramic Capacitor, 1 UF, 5%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 UF, 5%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 25V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4557
Cap, 1Μf, 25V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4557
CAP, 1µF, 25V, 5%, X7R, 1206, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 25V, 5%, X7R, 1206, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12063C105JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C105JAT2A
Ceramic Capacitors 12063C105JAT2A
CAP CER 1UF 25V X7R 1206

CAP CER 1UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR71E105JUDKR-ND 478-KGM31HR71E105JUCT-ND 60-12063C105JAT2A 98H4226 95W9404 13AC4557 12063C105JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 1uF Capacitor Ceramic Capacitor, 1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1 Uf, 5%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 1Μf, 25V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details