Kyocera Corporation Ceramic Capacitor, 0.1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12063C104JAT2A

Description
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9159 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9159
Ceramic Capacitor, 0.1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9159
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9159
Product Name Ceramic Capacitor, 0.1Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details