Kyocera Corporation Ceramic Capacitors 12063A622JAT2A

Description
6200pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
6200pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063A622JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063A622JAT2A-ND
Ceramic Capacitors 12063A622JAT2A-ND
6200pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6200pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12063A622JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063A622JAT2A
Capacitors - Ceramic Capacitors 12063A622JAT2A
CAP CER 6200PF 25V NP0 1206

CAP CER 6200PF 25V NP0 1206

Supplier's Site
Ceramic Capacitor 6200Pf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9141 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6200Pf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9141
Ceramic Capacitor 6200Pf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9141
CERAMIC CAPACITOR 6200PF 25V, C0G, 5%, 1206, FULL REEL; Capacitance:6200pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6200PF 25V, C0G, 5%, 1206, FULL REEL; Capacitance:6200pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12063A622JAT2A-ND 12063A622JAT2A 55J9141
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 6200Pf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers