CAPACITOR CERAMIC 22PF 25V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J9107 |
| Product Name | Capacitor Ceramic 22Pf 25V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.20E-5 microF |