Kyocera Corporation Ceramic Capacitors 12062C561JAT2A

Description
560pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062C561JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12062C561JAT2A-ND
Ceramic Capacitors 12062C561JAT2A-ND
560pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12062C561JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12062C561JAT2A
Capacitors - Ceramic Capacitors 12062C561JAT2A
CAP CER 560PF 200V X7R 1206

CAP CER 560PF 200V X7R 1206

Supplier's Site
Capacitor Ceramic 560Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J9075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J9075
Capacitor Ceramic 560Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J9075
CAPACITOR CERAMIC 560PF, 200V, X7R, 5%, 1206; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF, 200V, X7R, 5%, 1206; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12062C561JAT2A-ND 12062C561JAT2A 55J9075
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 560Pf, 200V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details