Kyocera Corporation Ceramic Capacitors 12062C473JAT2A

Description
CAP CER 0.047UF 200V X7R 1206
Datasheet
Description
CAP CER 0.047UF 200V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062C473JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C473JAT2A
Ceramic Capacitors 12062C473JAT2A
CAP CER 0.047UF 200V X7R 1206

CAP CER 0.047UF 200V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 200V, X7R, 5%, 1206; Capacitance Kyocera Avx - 66M4200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 200V, X7R, 5%, 1206; Capacitance Kyocera Avx
66M4200
Capacitor Ceramic 0.047Uf 200V, X7R, 5%, 1206; Capacitance Kyocera Avx 66M4200
CAPACITOR CERAMIC 0.047UF 200V, X7R, 5%, 1206; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 200V, X7R, 5%, 1206; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12062C473JAT2A 66M4200
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 200V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers