Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12062C472KAT2A

Description
KYOCERA AVX 12062C472KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12062C472KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364328 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364328
MLCCs - Multilayer Ceramic Capacitors 1364328
KYOCERA AVX 12062C472KAT2A

KYOCERA AVX 12062C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364328P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364328P
MLCCs - Multilayer Ceramic Capacitors 1364328P
KYOCERA AVX 12062C472KAT2A

KYOCERA AVX 12062C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361146 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361146
MLCCs - Multilayer Ceramic Capacitors 1361146
KYOCERA AVX 12062C472KAT2A

KYOCERA AVX 12062C472KAT2A

Supplier's Site
Ceramic Capacitors - 12062C472KAT2A - 760267-12062C472KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12062C472KAT2A
760267-12062C472KAT2A
Ceramic Capacitors - 12062C472KAT2A 760267-12062C472KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760267-12062C472KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 200V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CL31B472KDCNNNC; CALC1206B201A472K-T3 ; 1206J2000472KDR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760267-12062C472KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 200V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): CL31B472KDCNNNC; CALC1206B201A472K-T3; 1206J2000472KDR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 200V Capacitor
60-12062C472KAT2A
SMD 200V Capacitor 60-12062C472KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31TR72D472KU NEW GLOBAL PN 200V 4700p A 581-KGM31TR72D472KU Product overview: 12062C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C472KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31TR72D472KU NEW GLOBAL PN 200V 4700p A 581-KGM31TR72D472KU Product overview: 12062C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C472KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12062C472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C472KAT2A
Ceramic Capacitors 12062C472KAT2A
CAP CER 4700PF 200V X7R 1206

CAP CER 4700PF 200V X7R 1206

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4700Pf, 200V, 1206; Capacitance Kyocera Avx - 60R6365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 200V, 1206; Capacitance Kyocera Avx
60R6365
Cap, Mlcc, X7R, 4700Pf, 200V, 1206; Capacitance Kyocera Avx 60R6365
CAP, MLCC, X7R, 4700PF, 200V, 1206; Capacitance:4700pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; Series Name:- RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 200V, 1206; Capacitance:4700pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; Series Name:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 4700Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66H8997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66H8997
Capacitor Ceramic 4700Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66H8997
CAPACITOR CERAMIC 4700PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8416 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8416
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8416
Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364328 1364328P 760267-12062C472KAT2A 60-12062C472KAT2A 12062C472KAT2A 60R6365 66H8997 50R8416
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12062C472KAT2A SMD 200V Capacitor Ceramic Capacitors Cap, Mlcc, X7R, 4700Pf, 200V, 1206; Capacitance Kyocera Avx Capacitor Ceramic 4700Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details