AVX Corporation Ceramic Capacitors - 12062C332KAT2A 12062C332KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001094-12062C332KAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001094-12062C332KAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062C332KAT2A - 1001094-12062C332KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12062C332KAT2A
1001094-12062C332KAT2A
Ceramic Capacitors - 12062C332KAT2A 1001094-12062C332KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001094-12062C332KAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001094-12062C332KAT2A
Packaging: Reel - TR
Voltage Rating: 200V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 200V Capacitor
60-12062C332KAT2A
SMD 200V Capacitor 60-12062C332KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31TR72D332KU NEW GLOBAL PN 200V 3300p A 581-KGM31TR72D332KU Product overview: 12062C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C332KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31TR72D332KU NEW GLOBAL PN 200V 3300p A 581-KGM31TR72D332KU Product overview: 12062C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C332KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9068 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9068
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9068
CERAMIC CAPACITOR 3300PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1001094-12062C332KAT2A 60-12062C332KAT2A 55J9068
Product Name Ceramic Capacitors - 12062C332KAT2A SMD 200V Capacitor Ceramic Capacitor 3300Pf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts 200 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details