Kyocera Corporation Ceramic Capacitors 12062C272MAT2A

Description
2700pF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2700pF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062C272MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12062C272MAT2A-ND
Ceramic Capacitors 12062C272MAT2A-ND
2700pF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

2700pF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf 200V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J9064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 200V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J9064
Capacitor Ceramic 2700Pf 200V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J9064
CAPACITOR CERAMIC 2700PF 200V, X7R, 20%, 1206; Capacitance:2700pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 200V, X7R, 20%, 1206; Capacitance:2700pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12062C272MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C272MAT2A
Ceramic Capacitors 12062C272MAT2A
CAP CER 2700PF 200V X7R 1206

CAP CER 2700PF 200V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12062C272MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12062C272MAT2A
Capacitors - Ceramic Capacitors 12062C272MAT2A
CAP CER 2700PF 200V X7R 1206

CAP CER 2700PF 200V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12062C272MAT2A-ND 55J9064 12062C272MAT2A 12062C272MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf 200V, X7R, 20%, 1206; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitor - 105MKP275KG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details