Kyocera Corporation Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12062C223KAT4A

Description
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9062 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9062
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9062
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9062
Product Name Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details