AVX Corporation Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 12062C223KAT2A

Description
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1490 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1490
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1490
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9061 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9061
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9061
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1558 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1558
Smd Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1558
SMD Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96M1490 95W1558
Product Name Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details