Kyocera Corporation Ceramic Capacitor 0.022Uf 200V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12062C223JAT2A

Description
CERAMIC CAPACITOR 0.022UF 200V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 200V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 200V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9060 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 200V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9060
Ceramic Capacitor 0.022Uf 200V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9060
CERAMIC CAPACITOR 0.022UF 200V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 200V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9060
Product Name Ceramic Capacitor 0.022Uf 200V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers