Kyocera Corporation Ceramic Capacitors 12062C103MAT2A

Description
CAP CER 10000PF 200V X7R 1206
Datasheet
Description
CAP CER 10000PF 200V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062C103MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C103MAT2A
Ceramic Capacitors 12062C103MAT2A
CAP CER 10000PF 200V X7R 1206

CAP CER 10000PF 200V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9052 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J9052
Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J9052
CAPACITOR CERAMIC 0.01UF 200V, X7R, 20%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 200V, X7R, 20%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12062C103MAT2A 55J9052
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers