AVX Corporation Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12062C103KAT2A.

Description
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.01µF (10,000 pF) with a voltage rating of 200V is designed with an X7R dielectric and a tolerance of ±10%. It is packaged in a 1206 case size, which measures approximately 3.2mm x 1.6mm. This capacitor is suitable for applications requiring stable capacitance over a range of temperatures and voltages. The X7R dielectric provides a moderate temperature coefficient, making it appropriate for decoupling and filtering applications in electronic circuits. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This capacitor is available in full reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.01µF (10,000 pF) with a voltage rating of 200V is designed with an X7R dielectric and a tolerance of ±10%. It is packaged in a 1206 case size, which measures approximately 3.2mm x 1.6mm. This capacitor is suitable for applications requiring stable capacitance over a range of temperatures and voltages. The X7R dielectric provides a moderate temperature coefficient, making it appropriate for decoupling and filtering applications in electronic circuits. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This capacitor is available in full reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 26AC5995 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
26AC5995
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 26AC5995
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5995
Product Name Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details