Kyocera Corporation SMD 200V 470pF Capacitor 12062A471JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2D471JU NEW GLOBAL PN 200V 470pF A 581-KGM31VCG2D471JU Product overview: 12062A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062A471JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2D471JU NEW GLOBAL PN 200V 470pF A 581-KGM31VCG2D471JU Product overview: 12062A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062A471JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 470pF Capacitor
60-12062A471JAT2A
SMD 200V 470pF Capacitor 60-12062A471JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2D471JU NEW GLOBAL PN 200V 470pF A 581-KGM31VCG2D471JU Product overview: 12062A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062A471JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2D471JU NEW GLOBAL PN 200V 470pF A 581-KGM31VCG2D471JU Product overview: 12062A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062A471JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12062A471JAT2A - 1001091-12062A471JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12062A471JAT2A
1001091-12062A471JAT2A
Ceramic Capacitors - 12062A471JAT2A 1001091-12062A471JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001091-12062A471JAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001091-12062A471JAT2A
Packaging: Reel - TR
Voltage Rating: 200V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic 470Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx - 60R6362 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx
60R6362
Capacitor Ceramic 470Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx 60R6362
CAPACITOR CERAMIC 470PF 200V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 200V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9014 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9014
Ceramic Capacitor 470Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9014
CERAMIC CAPACITOR 470PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9402 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9402
Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9402
Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-12062A471JAT2A 1001091-12062A471JAT2A 60R6362 95W9402
Product Name SMD 200V 470pF Capacitor Ceramic Capacitors - 12062A471JAT2A Capacitor Ceramic 470Pf 200V, C0G, 5%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details