Kyocera Corporation Ceramic Capacitor 220Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12062A221KAT2A

Description
CERAMIC CAPACITOR 220PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 220PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8985 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8985
Ceramic Capacitor 220Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8985
CERAMIC CAPACITOR 220PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8985
Product Name Ceramic Capacitor 220Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers