Kyocera Corporation Ceramic Capacitors 12062A201JAT2A

Description
200pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
200pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062A201JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12062A201JAT2A-ND
Ceramic Capacitors 12062A201JAT2A-ND
200pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12062A201JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12062A201JAT2A
Capacitors - Ceramic Capacitors 12062A201JAT2A
CAP CER 200PF 200V NP0 1206

CAP CER 200PF 200V NP0 1206

Supplier's Site
Capacitor Ceramic 200Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4188 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 200Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
66M4188
Capacitor Ceramic 200Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 66M4188
CAPACITOR CERAMIC 200PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:200pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 200PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:200pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12062A201JAT2A-ND 12062A201JAT2A 66M4188
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 200Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details