Kyocera Corporation Capacitor Ceramic 1500Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx 12062A152KAT2A

Description
CAPACITOR CERAMIC 1500PF 200V, C0G, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1500PF 200V, C0G, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx - 66M4186 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx
66M4186
Capacitor Ceramic 1500Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx 66M4186
CAPACITOR CERAMIC 1500PF 200V, C0G, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 200V, C0G, 10%, 1206; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4186
Product Name Capacitor Ceramic 1500Pf 200V, C0G, 10%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details