Kyocera Corporation Capacitor Ceramic 100Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12062A101KAT2A

Description
CAPACITOR CERAMIC 100PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 100PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 94C4651 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
94C4651
Capacitor Ceramic 100Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 94C4651
CAPACITOR CERAMIC 100PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 200V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94C4651
Product Name Capacitor Ceramic 100Pf 200V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details