AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12062A101JAT2A

Description
KYOCERA AVX 12062A101JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12062A101JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1361134 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361134
MLCCs - Multilayer Ceramic Capacitors 1361134
KYOCERA AVX 12062A101JAT2A

KYOCERA AVX 12062A101JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364304P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364304P
MLCCs - Multilayer Ceramic Capacitors 1364304P
KYOCERA AVX 12062A101JAT2A

KYOCERA AVX 12062A101JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364304
MLCCs - Multilayer Ceramic Capacitors 1364304
KYOCERA AVX 12062A101JAT2A

KYOCERA AVX 12062A101JAT2A

Supplier's Site
Ceramic Capacitor 100Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 95C0639 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
95C0639
Ceramic Capacitor 100Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 95C0639
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 200V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 35M0082 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
35M0082
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 35M0082
SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12062A101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062A101JAT2A
Ceramic Capacitors 12062A101JAT2A
CAP CER 100PF 200V C0G/NP0 1206

CAP CER 100PF 200V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1361134 1364304P 95C0639 35M0082 12062A101JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 100Pf 200V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition; C0G Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details